Amphenol Corporation M16 12 Pos Skt 10mm Strain Relief C091 31D012 201 2

Description
M16 12 Pos Skt 10mm Strain Relief
Request a Quote
Description
M16 12 Pos Skt 10mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 12 Pos Skt 10mm Strain Relief - C091 31D012 201 2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 12 Pos Skt 10mm Strain Relief
C091 31D012 201 2
M16 12 Pos Skt 10mm Strain Relief C091 31D012 201 2
M16 12 Pos Skt 10mm Strain Relief

M16 12 Pos Skt 10mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number C091 31D012 201 2
Product Name M16 12 Pos Skt 10mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 3-328666-6 - TE Connectivity
Specs
Material Copper Alloy
View Details
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074598 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details