Amphenol Sine Systems Connectors Circular, Industrial, DIN Style C091 31D008 100 2

Description
Connectors Circular, Industrial, DIN Style
Request a Quote
Description
Connectors Circular, Industrial, DIN Style
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - C091 31D008 100 2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
C091 31D008 100 2
Connectors Circular, Industrial, DIN Style C091 31D008 100 2
Connectors Circular, Industrial, DIN Style

Connectors Circular, Industrial, DIN Style

Buy Now
Circular Connector Receptacle 8 Position Cable; Product Range Amphenol Sine/tuchel - 34B7568 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 8 Position Cable; Product Range Amphenol Sine/tuchel
34B7568
Circular Connector Receptacle 8 Position Cable; Product Range Amphenol Sine/tuchel 34B7568
CIRCULAR CONNECTOR RECEPTACLE 8 POSITION CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 8 POSITION CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C091 31D008 100 2 34B7568
Product Name Connectors Circular, Industrial, DIN Style Circular Connector Receptacle 8 Position Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Paladin Daughtercard - 130-8282-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details
Din Rail, Channel - 1920-1252-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 8 to 22 AWG
View Details
Din Rail, Channel - 2946-2000-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers