Amphenol Corporation M16 12 Pos Pin 10mm Strain Relief C091 11H012 001 2

Description
M16 12 Pos Pin 10mm Strain Relief
Request a Quote
Description
M16 12 Pos Pin 10mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 12 Pos Pin 10mm Strain Relief - C091 11H012 001 2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 12 Pos Pin 10mm Strain Relief
C091 11H012 001 2
M16 12 Pos Pin 10mm Strain Relief C091 11H012 001 2
M16 12 Pos Pin 10mm Strain Relief

M16 12 Pos Pin 10mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number C091 11H012 001 2
Product Name M16 12 Pos Pin 10mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820480 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details
Connector Strain Relief - 5745174-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; Brass; 7 to 11 mm Diameter, Cord Range; Metric; M 20 x 1.5/11 - 70074637 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details