Amphenol Corporation M16 12 Pos Skt 10mm Strain Relief C091 11D012 002 4

Description
M16 12 Pos Skt 10mm Strain Relief
Request a Quote
Description
M16 12 Pos Skt 10mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 12 Pos Skt 10mm Strain Relief - C091 11D012 002 4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 12 Pos Skt 10mm Strain Relief
C091 11D012 002 4
M16 12 Pos Skt 10mm Strain Relief C091 11D012 002 4
M16 12 Pos Skt 10mm Strain Relief

M16 12 Pos Skt 10mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number C091 11D012 002 4
Product Name M16 12 Pos Skt 10mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; 3/4 in. NPT;9 to 18 mm; 18.5 mm; 54 mm; Neoprene - 70075273 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.728 inch (18.5 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 207470-1 - TE Connectivity
Specs
Material Polypropylene
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details