Amphenol Sine Systems Circular Connector Assemblies C01620G00310012

Description
4 Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 361-1081-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
361-1081-ND
Circular Connector Assemblies 361-1081-ND
4 Position Circular Connector Receptacle, Female Sockets Screw

4 Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-C01620G00310012
Electronic Connector 436-C01620G00310012
CONN RCPT FMALE 4P SILVER SCREW Product overview: C01620G00310012 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C01620G00310012 can be used for catalog matching and distributor lookup.

CONN RCPT FMALE 4P SILVER SCREW Product overview: C01620G00310012 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C01620G00310012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - C01620G00310012 - 914064-C01620G00310012 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - C01620G00310012
914064-C01620G00310012
Circular Connectors - C01620G00310012 914064-C01620G00310012
Manufacturer: AMPHENOL Win Source Part Number: 914064-C01620G003100 12 Series: ecomate® Plastic Operating Temperature Range: -40°C ~ 100°C Features: 4 Position Circular Connector Receptacle, Female Sockets Screw Package: Bulk Mounting: Panel Mount Family Name: C01620G003 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4020 Other Part Number: C016 20G003 100 12, 361-1081

Manufacturer: AMPHENOL
Win Source Part Number: 914064-C01620G00310012
Series: ecomate® Plastic
Operating Temperature Range: -40°C ~ 100°C
Features: 4 Position Circular Connector Receptacle, Female Sockets Screw
Package: Bulk
Mounting: Panel Mount
Family Name: C01620G003
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4020
Other Part Number: C016 20G003 100 12, 361-1081

Buy Now
Circular Connector Assemblies - C01620G00310012 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
C01620G00310012
Circular Connector Assemblies C01620G00310012
CONN RCPT FMALE 4P SILVER SCREW

CONN RCPT FMALE 4P SILVER SCREW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 361-1081-ND 436-C01620G00310012 914064-C01620G00310012 C01620G00310012
Product Name Circular Connector Assemblies Electronic Connector Circular Connectors - C01620G00310012 Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1460B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 1115760 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details