Amphenol Corporation
RF Antennas
C-3961D
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
3299-C-3961D-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
GPS; GNSS, GPS
|
|
Primary Frequency Range
|
1575.0 MHz
|
|
Gain
|
30 dB
|
|
VSWR
|
1.5 :1
|
Unlock Full Specs
to access all available technical data
Similar Products
Gain
40 dB
VSWR
2 :1
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Applications
UWB
Pattern Type
Omni directional
Polarization
Linear
View Details
4 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details
Pattern Type
Omni directional
Polarization
Other; Vertical
Primary Frequency Range
5875.0 MHz
View Details