Amphenol Corporation RF Antennas BOAH515905NF

Description
5.5GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi N Type Female Connector Mount, Pole Mount
Request a Quote Datasheet
Description
5.5GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi N Type Female Connector Mount, Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BOAH515905NF-ND - DigiKey
Thief River Falls, MN, United States
5.5GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi N Type Female Connector Mount, Pole Mount

5.5GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi N Type Female Connector Mount, Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BOAH515905NF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 5500.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details