Amphenol Corporation RF Antennas BOA34006NM

Description
VENU CBRS HEAVY-DUTY OMNIDIRECT
Request a Quote Datasheet
Description
VENU CBRS HEAVY-DUTY OMNIDIRECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BOA34006NM-ND - DigiKey
Thief River Falls, MN, United States
VENU CBRS HEAVY-DUTY OMNIDIRECT

VENU CBRS HEAVY-DUTY OMNIDIRECT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BOA34006NM-ND
Product Name RF Antennas
Applications Modem or Wireless Network; CBRS
Primary Frequency Range 3600.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers