Amphenol Corporation RF Antennas BOA24004NF

Description
2.45GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 4dBi N Type Female Mast Mount
Request a Quote Datasheet
Description
2.45GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 4dBi N Type Female Mast Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BOA24004NF-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 4dBi N Type Female Mast Mount

2.45GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 4dBi N Type Female Mast Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BOA24004NF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details