Amphenol Corporation RF Antennas BMYD890M

Description
925MHz ISM, LoRa, LPWAN Yagi, 11-Element RF Antenna 890MHz ~ 960MHz 12dBd N Type Female Pole Mount
Request a Quote Datasheet
Description
925MHz ISM, LoRa, LPWAN Yagi, 11-Element RF Antenna 890MHz ~ 960MHz 12dBd N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMYD890M-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BMYD890M-ND
RF Antennas 3299-BMYD890M-ND
925MHz ISM, LoRa, LPWAN Yagi, 11-Element RF Antenna 890MHz ~ 960MHz 12dBd N Type Female Pole Mount

925MHz ISM, LoRa, LPWAN Yagi, 11-Element RF Antenna 890MHz ~ 960MHz 12dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMYD890M-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 925.0 MHz
Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers