Amphenol Corporation RF Antennas BMYD890G

Description
925MHz ISM, LoRa, LPWAN Yagi, 3-Element RF Antenna 890MHz ~ 960MHz 6.5dBd N Type Female Pole Mount
Request a Quote Datasheet
Description
925MHz ISM, LoRa, LPWAN Yagi, 3-Element RF Antenna 890MHz ~ 960MHz 6.5dBd N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMYD890G-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BMYD890G-ND
RF Antennas 3299-BMYD890G-ND
925MHz ISM, LoRa, LPWAN Yagi, 3-Element RF Antenna 890MHz ~ 960MHz 6.5dBd N Type Female Pole Mount

925MHz ISM, LoRa, LPWAN Yagi, 3-Element RF Antenna 890MHz ~ 960MHz 6.5dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMYD890G-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 925.0 MHz
Gain 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513150-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
6 suppliers
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details