Amphenol Corporation RF Antennas BMYD806O

Description
851MHz ISM, LoRa, LPWAN Yagi, 18-Element RF Antenna 806MHz ~ 896MHz 14dBd N Type Female Pole Mount
Request a Quote Datasheet
Description
851MHz ISM, LoRa, LPWAN Yagi, 18-Element RF Antenna 806MHz ~ 896MHz 14dBd N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMYD806O-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BMYD806O-ND
RF Antennas 3299-BMYD806O-ND
851MHz ISM, LoRa, LPWAN Yagi, 18-Element RF Antenna 806MHz ~ 896MHz 14dBd N Type Female Pole Mount

851MHz ISM, LoRa, LPWAN Yagi, 18-Element RF Antenna 806MHz ~ 896MHz 14dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMYD806O-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 851.0 MHz
Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers