Amphenol Corporation RF Antennas BMYD806M

Description
851MHz ISM, LoRa, LPWAN Yagi, 11-Element RF Antenna 806MHz ~ 896MHz 12dBd N Type Female Pole Mount
Request a Quote Datasheet
Description
851MHz ISM, LoRa, LPWAN Yagi, 11-Element RF Antenna 806MHz ~ 896MHz 12dBd N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMYD806M-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BMYD806M-ND
RF Antennas 3299-BMYD806M-ND
851MHz ISM, LoRa, LPWAN Yagi, 11-Element RF Antenna 806MHz ~ 896MHz 12dBd N Type Female Pole Mount

851MHz ISM, LoRa, LPWAN Yagi, 11-Element RF Antenna 806MHz ~ 896MHz 12dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMYD806M-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 851.0 MHz
Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details