Amphenol Corporation RF Antennas BMYD806K

Description
851MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 806MHz ~ 896MHz 10dBd N Type Female Pole Mount
Request a Quote Datasheet
Description
851MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 806MHz ~ 896MHz 10dBd N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMYD806K-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BMYD806K-ND
RF Antennas 3299-BMYD806K-ND
851MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 806MHz ~ 896MHz 10dBd N Type Female Pole Mount

851MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 806MHz ~ 896MHz 10dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMYD806K-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 851.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers