Amphenol Corporation RF Antennas BMYD757K-DP

Description
772.5MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 757MHz ~ 788MHz 12dBi N Type Female Pole Mount
Request a Quote Datasheet
Description
772.5MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 757MHz ~ 788MHz 12dBi N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMYD757K-DP-ND - DigiKey
Thief River Falls, MN, United States
772.5MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 757MHz ~ 788MHz 12dBi N Type Female Pole Mount

772.5MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 757MHz ~ 788MHz 12dBi N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMYD757K-DP-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 772.5 MHz
Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details