Amphenol Corporation RF Antennas BMWV1365S

Description
155MHz Whip, Straight RF Antenna 136MHz ~ 174MHz 1dBi Base Mount
Request a Quote Datasheet
Description
155MHz Whip, Straight RF Antenna 136MHz ~ 174MHz 1dBi Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMWV1365S-ND - DigiKey
Thief River Falls, MN, United States
155MHz Whip, Straight RF Antenna 136MHz ~ 174MHz 1dBi Base Mount

155MHz Whip, Straight RF Antenna 136MHz ~ 174MHz 1dBi Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMWV1365S-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

4G 4dBi Ceiling Antenna With RG58 Cable (L-3Mtr) + N Female St. Connector - ET-LT4C-2L3-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2107147 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details