Amphenol Corporation RF Antennas BMWU4002S

Description
450MHz Whip, Straight RF Antenna 380MHz ~ 520MHz 2dBi Base Mount
Request a Quote Datasheet
Description
450MHz Whip, Straight RF Antenna 380MHz ~ 520MHz 2dBi Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMWU4002S-ND - DigiKey
Thief River Falls, MN, United States
450MHz Whip, Straight RF Antenna 380MHz ~ 520MHz 2dBi Base Mount

450MHz Whip, Straight RF Antenna 380MHz ~ 520MHz 2dBi Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMWU4002S-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers