Amphenol Corporation RF Antennas BMOY8905

Description
925MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 890MHz ~ 960MHz 9dBd N Type Female Pole Mount
Request a Quote Datasheet
Description
925MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 890MHz ~ 960MHz 9dBd N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMOY8905-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BMOY8905-ND
RF Antennas 3299-BMOY8905-ND
925MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 890MHz ~ 960MHz 9dBd N Type Female Pole Mount

925MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 890MHz ~ 960MHz 9dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMOY8905-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 925.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details