Amphenol Corporation RF Antennas BMLPVDB800/1900S

Description
883MHz, 2.105GHz Dome RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi Panel Mount
Request a Quote Datasheet
Description
883MHz, 2.105GHz Dome RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMLPVDB800/1900S-ND - DigiKey
Thief River Falls, MN, United States
883MHz, 2.105GHz Dome RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi Panel Mount

883MHz, 2.105GHz Dome RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMLPVDB800/1900S-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 0600-00030 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details