Amphenol Corporation RF Antennas BMLPV700

Description
2.2GHz Dome RF Antenna 1.7GHz ~ 2.7GHz 4dBi Panel Mount
Request a Quote Datasheet
Description
2.2GHz Dome RF Antenna 1.7GHz ~ 2.7GHz 4dBi Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMLPV700-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-BMLPV700-ND
RF Antennas 3299-BMLPV700-ND
2.2GHz Dome RF Antenna 1.7GHz ~ 2.7GHz 4dBi Panel Mount

2.2GHz Dome RF Antenna 1.7GHz ~ 2.7GHz 4dBi Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMLPV700-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 5G, Cellular, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers