Amphenol Corporation RF Antennas BMLPV5000

Description
789MHz, 1.4725GHz, 1.94GHz, 2.5GHz, 3.75GHz, 4.7GHz, 5.4425GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Dome RF Antenna 618MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 4.9GHz ~ 5.985GHz 2.6dBi, -0.2dBi, 1dBi, 1.6dBi, 2.3dBi, 1.2dBi, 3.1dBi Connector Mount, NMO, Stud, Through Hole
Request a Quote Datasheet
Description
789MHz, 1.4725GHz, 1.94GHz, 2.5GHz, 3.75GHz, 4.7GHz, 5.4425GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Dome RF Antenna 618MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 4.9GHz ~ 5.985GHz 2.6dBi, -0.2dBi, 1dBi, 1.6dBi, 2.3dBi, 1.2dBi, 3.1dBi Connector Mount, NMO, Stud, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMLPV5000-ND - DigiKey
Thief River Falls, MN, United States
789MHz, 1.4725GHz, 1.94GHz, 2.5GHz, 3.75GHz, 4.7GHz, 5.4425GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Dome RF Antenna 618MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 4.9GHz ~ 5.985GHz 2.6dBi, -0.2dBi, 1dBi, 1.6dBi, 2.3dBi, 1.2dBi, 3.1dBi Connector Mount, NMO, Stud, Through Hole

789MHz, 1.4725GHz, 1.94GHz, 2.5GHz, 3.75GHz, 4.7GHz, 5.4425GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Dome RF Antenna 618MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 4.9GHz ~ 5.985GHz 2.6dBi, -0.2dBi, 1dBi, 1.6dBi, 2.3dBi, 1.2dBi, 3.1dBi Connector Mount, NMO, Stud, Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMLPV5000-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 5G, Bluetooth, Cellular, ISM, LoRa, LPWAN, LMR/TETRA/P25, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers