Amphenol Corporation RF Antennas BMLPV-MBLTE-HP

Description
780MHz, 2.205GHz, 2.5GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Dome RF Antenna 600MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 2.3GHz ~ 2.7GHz 3dBi, 3dBi, 3dBi N Type Female Connector Mount
Request a Quote Datasheet
Description
780MHz, 2.205GHz, 2.5GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Dome RF Antenna 600MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 2.3GHz ~ 2.7GHz 3dBi, 3dBi, 3dBi N Type Female Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-BMLPV-MBLTE-HP-ND - DigiKey
Thief River Falls, MN, United States
780MHz, 2.205GHz, 2.5GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Dome RF Antenna 600MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 2.3GHz ~ 2.7GHz 3dBi, 3dBi, 3dBi N Type Female Connector Mount

780MHz, 2.205GHz, 2.5GHz 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi Dome RF Antenna 600MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 2.3GHz ~ 2.7GHz 3dBi, 3dBi, 3dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-BMLPV-MBLTE-HP-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 5G, Bluetooth, Cellular, ISM, LoRa, LPWAN, LTE, Wi-Fi
Primary Frequency Range 780.0 to 2500.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers