Amphenol Corporation Sensors, Transducers - Pressure Sensors, Transducers BLVR-L30D-B1NS-N

Description
SENSOR 1.08PSID 0.08 .042V 4SIP
Description
SENSOR 1.08PSID 0.08 .042V 4SIP
Datasheet
Datasheet Summary
Powered by GS/AI

The Pressure Sensor, 30In-H2O, Diff, Volt from Amphenol All Sensors is designed for differential pressure measurement with a maximum operating pressure of 30 inches of water. It operates within a supply voltage range of 1.8V to 3.3V DC, making it suitable for low-voltage applications. The sensor features a ratiometric output and is optimized for use with non-corrosive, non-ionic fluids such as air and dry gases. This sensor is part of the BLVR Series, which utilizes CoBeam² technology to enhance performance, including improved linearity and reduced power consumption compared to traditional sensors. It has a linearity specification of 0.3% and is offset compensated, ensuring accurate readings. The device is rated for operation in temperatures ranging from -25°C to 85°C and can withstand storage temperatures up to 125°C with a humidity limit of 0 to 95% RH (non-condensing). Applications for this sensor include medical instrumentation, HVAC systems, environmental controls, and portable devices. The sensor is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Pressure Sensor, 30In-H2O, Diff, Volt from Amphenol All Sensors is designed for differential pressure measurement with a maximum operating pressure of 30 inches of water. It operates within a supply voltage range of 1.8V to 3.3V DC, making it suitable for low-voltage applications. The sensor features a ratiometric output and is optimized for use with non-corrosive, non-ionic fluids such as air and dry gases. This sensor is part of the BLVR Series, which utilizes CoBeam² technology to enhance performance, including improved linearity and reduced power consumption compared to traditional sensors. It has a linearity specification of 0.3% and is offset compensated, ensuring accurate readings. The device is rated for operation in temperatures ranging from -25°C to 85°C and can withstand storage temperatures up to 125°C with a humidity limit of 0 to 95% RH (non-condensing). Applications for this sensor include medical instrumentation, HVAC systems, environmental controls, and portable devices. The sensor is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - BLVR-L30D-B1NS-N - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
BLVR-L30D-B1NS-N
Sensors, Transducers - Pressure Sensors, Transducers BLVR-L30D-B1NS-N
SENSOR 1.08PSID 0.08 .042V 4SIP

SENSOR 1.08PSID 0.08 .042V 4SIP

Supplier's Site
Pressure Sensor, 30In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8018 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8018
Pressure Sensor, 30In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8018
PRESSURE SENSOR, 30IN-H2O, DIFF, VOLT; Operating Pressure Max:30Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 BLVR SeriesRoHS Compliant: Yes

PRESSURE SENSOR, 30IN-H2O, DIFF, VOLT; Operating Pressure Max:30Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 BLVR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number BLVR-L30D-B1NS-N 37AJ8018
Product Name Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 30In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214862-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1583-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers