Amphenol Corporation Pressure Sensor, 1In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors BLVR-L01D-B1NS-N

Description
PRESSURE SENSOR, 1IN-H2O, DIFF, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 BLVR Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, 1IN-H2O, DIFF, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 BLVR Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol All Sensors Pressure Sensor (part number 37AJ8014) is designed for measuring differential pressure with a maximum operating pressure of 1 inch of water (1 inH2O). It operates within a supply voltage range of 1.8V to 3.3V DC, making it suitable for low-power applications. The sensor features a linearity of 0.3% and is offset compensated, which enhances its accuracy and stability over time. This sensor is particularly well-suited for applications in medical instrumentation, HVAC systems, environmental controls, and portable devices. It is constructed to handle non-corrosive, non-ionic fluids such as air and dry gases. The device is rated for operating temperatures between -25°C and 85°C and can withstand storage temperatures from -40°C to 125°C. Additionally, it has a humidity tolerance of up to 95% relative humidity, non-condensing. Engineers considering this sensor should note its improved warm-up shift characteristics and superior position sensitivity, which contribute to its long-term reliability and performance in various applications.

Datasheet Summary
Powered by GS/AI

The Amphenol All Sensors Pressure Sensor (part number 37AJ8014) is designed for measuring differential pressure with a maximum operating pressure of 1 inch of water (1 inH2O). It operates within a supply voltage range of 1.8V to 3.3V DC, making it suitable for low-power applications. The sensor features a linearity of 0.3% and is offset compensated, which enhances its accuracy and stability over time. This sensor is particularly well-suited for applications in medical instrumentation, HVAC systems, environmental controls, and portable devices. It is constructed to handle non-corrosive, non-ionic fluids such as air and dry gases. The device is rated for operating temperatures between -25°C and 85°C and can withstand storage temperatures from -40°C to 125°C. Additionally, it has a humidity tolerance of up to 95% relative humidity, non-condensing. Engineers considering this sensor should note its improved warm-up shift characteristics and superior position sensitivity, which contribute to its long-term reliability and performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8014 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8014
Pressure Sensor, 1In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8014
PRESSURE SENSOR, 1IN-H2O, DIFF, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 BLVR Series RoHS Compliant: Yes

PRESSURE SENSOR, 1IN-H2O, DIFF, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 BLVR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - BLVR-L01D-B1NS-N - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
BLVR-L01D-B1NS-N
Sensors, Transducers - Pressure Sensors, Transducers BLVR-L01D-B1NS-N
SENSOR 0.04PSID 0.08 .008V 4SIP

SENSOR 0.04PSID 0.08 .008V 4SIP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors
Product Number 37AJ8014 BLVR-L01D-B1NS-N
Product Name Pressure Sensor, 1In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2547402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details