Amphenol Corporation Pressure Sensor, 10In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors BLCR-L10D-U2

Description
PRESSURE SENSOR, 10IN-H2O, GAUGE, VOLT; Operating Pressure Max:10Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLCR Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 10IN-H2O, GAUGE, VOLT; Operating Pressure Max:10Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLCR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 10In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8004 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8004
Pressure Sensor, 10In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8004
PRESSURE SENSOR, 10IN-H2O, GAUGE, VOLT; Operating Pressure Max:10Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLCR Series RoHS Compliant: Yes

PRESSURE SENSOR, 10IN-H2O, GAUGE, VOLT; Operating Pressure Max:10Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLCR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8004
Product Name Pressure Sensor, 10In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10221717-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2000 psi (1408 m H2O)
View Details
Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Vacuum
View Details
Pressure sensors & Load sensors - Pressure sensors - 43 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details