Amphenol Corporation Pressure Sensor, 10In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors BLC-L10D-D4

Description
PRESSURE SENSOR, 10IN-H2O, DIFF, VOLT; Operating Pressure Max:10Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:1.8VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 BLC Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 10IN-H2O, DIFF, VOLT; Operating Pressure Max:10Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:1.8VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 BLC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 10In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ7993 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ7993
Pressure Sensor, 10In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ7993
PRESSURE SENSOR, 10IN-H2O, DIFF, VOLT; Operating Pressure Max:10Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:1.8VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 BLC Series RoHS Compliant: Yes

PRESSURE SENSOR, 10IN-H2O, DIFF, VOLT; Operating Pressure Max:10Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:1.8VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 BLC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ7993
Product Name Pressure Sensor, 10In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209864-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Specs
Device Category Sensor
Measurement Type Absolute
Signal Output Wheatstone Bridge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure sensor with display - PN3096 - ifm efector inc.
Specs
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Gauge; Vacuum
View Details
4 suppliers