Amphenol Corporation Pressure Sensor, 1In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors BLC-L01D-U2

Description
PRESSURE SENSOR, 1IN-H2O, GAUGE, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:1.8VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLC Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1IN-H2O, GAUGE, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:1.8VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ7990 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors
37AJ7990
Pressure Sensor, 1In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors 37AJ7990
PRESSURE SENSOR, 1IN-H2O, GAUGE, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:1.8VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLC Series RoHS Compliant: Yes

PRESSURE SENSOR, 1IN-H2O, GAUGE, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:1.8VDC; Port Style:Single Port; Supply Current:-; Product Range:CoBeam2 BLC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - BLC-L01D-U2 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
BLC-L01D-U2
Sensors, Transducers - Pressure Sensors, Transducers BLC-L01D-U2
SENSOR 0.04PSIG 0.12 .008V

SENSOR 0.04PSIG 0.12 .008V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors
Product Number 37AJ7990 BLC-L01D-U2
Product Name Pressure Sensor, 1In-H2O, Gauge, Volt; Operating Pressure Max Amphenol All Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-HQ4-2N-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-IWPT-G2502-00-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details