8 Position Circular Connector Plug, Female Sockets Solder Cup
STD ASSY SCREW 8PIN F CONN F PIN
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-1092-ND | BD-08BFFA-SL7001 | 47W9529 |
| Product Name | Circular Connector Assemblies | Connectors Circular, Harsh Environment | Circular Connector, Receptacle, 8 Position, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |