Amphenol Corporation Industrial Circular Connectors BD-06BFFA-LL7001

Description
Amphenol Industrial BD-06BFFA-LL7001
Request a Quote Datasheet
Description
Amphenol Industrial BD-06BFFA-LL7001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8114270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8114270
Industrial Circular Connectors 8114270
Amphenol Industrial BD-06BFFA-LL7001

Amphenol Industrial BD-06BFFA-LL7001

Supplier's Site
Circular Connector Assemblies - 1754-1085-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1085-ND
Circular Connector Assemblies 1754-1085-ND
6 Position Circular Connector Plug, Female Sockets Solder Cup

6 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw - 10AC5756 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw
10AC5756
Circular Connector, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw 10AC5756
CIRCULAR CONNECTOR, RCPT, 6POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

Supplier's Site
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Ltw - 47W9516 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Ltw
47W9516
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Ltw 47W9516
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Assemblies - BD-06BFFA-LL7001 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
BD-06BFFA-LL7001
Circular Connector Assemblies BD-06BFFA-LL7001
CONN PLUG FMALE 6P GOLD SLDR CUP

CONN PLUG FMALE 6P GOLD SLDR CUP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8114270 1754-1085-ND 10AC5756 47W9516 BD-06BFFA-LL7001
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Connector, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Ltw Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Male / Plug
Geometry Straight; Straight
Termination Solder Solder Cup
Mounting Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107164 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details