Amphenol Corporation Circular Cable Assemblies BD-03AMMM-QL8E01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - BD-03AMMM-QL8E01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
BD-03AMMM-QL8E01-ND
Circular Cable Assemblies BD-03AMMM-QL8E01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
XLOK, B SIZE 5A CABLE CONN

XLOK, B SIZE 5A CABLE CONN

Buy Now
Cable Assemblies - Circular Cable Assemblies - BD-03AMMM-QL8E01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
BD-03AMMM-QL8E01
Cable Assemblies - Circular Cable Assemblies BD-03AMMM-QL8E01
CBL CIRC 3POS MALE TO WIRE 3.28'

CBL CIRC 3POS MALE TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BD-03AMMM-QL8E01-ND BD-03AMMM-QL8E01 BD-03AMMM-QL8E01
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to XM Micro-Hooks - 4020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details