Amphenol Corporation Circular Cable Assemblies BD-03AFMM-QR8D05

Description
XLOK, B-5A, 3, CABLE W/SR
Request a Quote Datasheet
Description
XLOK, B-5A, 3, CABLE W/SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLOK, B-5A, 3, CABLE W/SR

XLOK, B-5A, 3, CABLE W/SR

Buy Now
Circular Cable Assemblies - 1754-BD-03AFMM-QR8D05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-BD-03AFMM-QR8D05-ND
Circular Cable Assemblies 1754-BD-03AFMM-QR8D05-ND
CBL 3POS RCPT RA TO WIRE 16.4'

CBL 3POS RCPT RA TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number BD-03AFMM-QR8D05 1754-BD-03AFMM-QR8D05-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M12G4-RS-15-N-LE4 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 1M Length - 3021067-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers