Amphenol Corporation Circular Cable Assemblies BBD-06AFFM-QR8F04

Description
XLOK, B-10A+5A, 6, CABLE W/SR
Request a Quote Datasheet
Description
XLOK, B-10A+5A, 6, CABLE W/SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLOK, B-10A+5A, 6, CABLE W/SR

XLOK, B-10A+5A, 6, CABLE W/SR

Buy Now
Circular Cable Assemblies - 1754-BBD-06AFFM-QR8F04-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-BBD-06AFFM-QR8F04-ND
Circular Cable Assemblies 1754-BBD-06AFFM-QR8F04-ND
CBL 6POS RCPT RA TO WIRE 13.12'

CBL 6POS RCPT RA TO WIRE 13.12'

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number BBD-06AFFM-QR8F04 1754-BBD-06AFFM-QR8F04-ND
Product Name Circular Cable Assemblies
Cable Length 13.12 ft (39.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2000-8181-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details