Amphenol LTW Circular Connector Assemblies BB-04BMMA-QL8SPP

Description
4 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
4 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1234-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1234-ND
Circular Connector Assemblies 1754-1234-ND
4 (Power) Position Circular Connector Receptacle, Male Pins Crimp

4 (Power) Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Industrial Circular Connectors - 1749293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1749293
Industrial Circular Connectors 1749293
Amphenol Industrial BB-04BMMA-QL8SPP

Amphenol Industrial BB-04BMMA-QL8SPP

Supplier's Site
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Ltw - 50AC1871 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Ltw
50AC1871
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Ltw 50AC1871
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Coupling Style:Push-Pull; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:X-Lok B Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Coupling Style:Push-Pull; Connector Body Material:Nylon (Polyamide), Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1234-ND 1749293 50AC1871
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Current Rating 10.0 amps
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1119 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers