Amphenol LTW Circular Connector Assemblies BB-04BFFA-SL7001

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - BB-04BFFA-SL7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
BB-04BFFA-SL7001-ND
Circular Connector Assemblies BB-04BFFA-SL7001-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connector, Circular, Rcpt, 4Pos, Cable; Product Range Amphenol Ltw - 47W9484 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Rcpt, 4Pos, Cable; Product Range Amphenol Ltw
47W9484
Connector, Circular, Rcpt, 4Pos, Cable; Product Range Amphenol Ltw 47W9484
CONNECTOR, CIRCULAR, RCPT, 4POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CONNECTOR, CIRCULAR, RCPT, 4POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BB-04BFFA-SL7001-ND 47W9484
Product Name Circular Connector Assemblies Connector, Circular, Rcpt, 4Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products