Amphenol Corporation Pressure Sensor, 1.1Bar, Absolute, Volt; Operating Pressure Max Amphenol All Sensors BARO-A-4V

Description
PRESSURE SENSOR, 1.1BAR, ABSOLUTE, VOLT; Operating Pressure Max:1.1bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1.1BAR, ABSOLUTE, VOLT; Operating Pressure Max:1.1bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1.1Bar, Absolute, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ7977 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1.1Bar, Absolute, Volt; Operating Pressure Max Amphenol All Sensors
37AJ7977
Pressure Sensor, 1.1Bar, Absolute, Volt; Operating Pressure Max Amphenol All Sensors 37AJ7977
PRESSURE SENSOR, 1.1BAR, ABSOLUTE, VOLT; Operating Pressure Max:1.1bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes

PRESSURE SENSOR, 1.1BAR, ABSOLUTE, VOLT; Operating Pressure Max:1.1bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:AXCA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - BARO-A-4V - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
BARO-A-4V
Sensors, Transducers - Pressure Sensors, Transducers BARO-A-4V
SENSOR 15.95PSIA 0.19 4.25V

SENSOR 15.95PSIA 0.19 4.25V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors
Product Number 37AJ7977 BARO-A-4V
Product Name Pressure Sensor, 1.1Bar, Absolute, Volt; Operating Pressure Max Amphenol All Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006937-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details