Amphenol Corporation Pressure Sensor, 1.1Bar, Absolute, Volt; Operating Pressure Max Amphenol All Sensors BARO-A-4V-MINI

Description
PRESSURE SENSOR, 1.1BAR, ABSOLUTE, VOLT; Operating Pressure Max:1.1bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:SAMP Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1.1BAR, ABSOLUTE, VOLT; Operating Pressure Max:1.1bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:SAMP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1.1Bar, Absolute, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ7979 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1.1Bar, Absolute, Volt; Operating Pressure Max Amphenol All Sensors
37AJ7979
Pressure Sensor, 1.1Bar, Absolute, Volt; Operating Pressure Max Amphenol All Sensors 37AJ7979
PRESSURE SENSOR, 1.1BAR, ABSOLUTE, VOLT; Operating Pressure Max:1.1bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:SAMP Series RoHS Compliant: Yes

PRESSURE SENSOR, 1.1BAR, ABSOLUTE, VOLT; Operating Pressure Max:1.1bar; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5.5VDC; Port Style:Dual Port; Supply Current:-; Product Range:SAMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ7979
Product Name Pressure Sensor, 1.1Bar, Absolute, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Board Mount Pressure Sensors - 1010378-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details