Amphenol Communications Solutions Mezzanine Conn, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions B406-1B7L1-11280-E100

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
Mezzanine Conn, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 43AJ7026 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
43AJ7026
Mezzanine Conn, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 43AJ7026
MEZZANINE CONN, HEADER, 80POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:B406 Series

MEZZANINE CONN, HEADER, 80POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:B406 Series

Supplier's Site Datasheet
Mezzanine Conn, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions - 03AJ0086 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
03AJ0086
Mezzanine Conn, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions 03AJ0086
MEZZANINE CONN, HEADER, 80POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:B406 Series

MEZZANINE CONN, HEADER, 80POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:B406 Series

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number B406-1B7L1-11280-E100 43AJ7026
Product Name Mezzanine Conn, Header, 80Pos, 0.8Mm; Mezzanine Connector Type Amphenol Communications Solutions
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y10V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7922A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details