Connector
3P XLR PIN CON, MALE BLACK, GOLD, GRY SLV
CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AX3MB8M-AU | AX3MB8M-AU | 43AC8024 |
| Product Name | Connectors Audio & Video, XLR Plugs & Jacks | Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol | |
| Connector Type | Audio / Video |