Amphenol Sine Systems Amphenol Sine Systems AWP-4P 4-Pin ATP Wedgelock Receptacle, Deutsch WP-4P Compatible AWP-4P

Description
Amphenol Sine Systems AWP-4P ATP Wedgelock Receptacles Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WP-4P Series: ATP Number of Pins: 4 Gauge 14-10 Ga. RoHs compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) High-performance, cost effective alternative to Deutsch DTP connectors
Request a Quote Datasheet
Description
Amphenol Sine Systems AWP-4P ATP Wedgelock Receptacles Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WP-4P Series: ATP Number of Pins: 4 Gauge 14-10 Ga. RoHs compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) High-performance, cost effective alternative to Deutsch DTP connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AWP-4P 4-Pin ATP Wedgelock Receptacle, Deutsch WP-4P Compatible - 38838 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AWP-4P 4-Pin ATP Wedgelock Receptacle, Deutsch WP-4P Compatible
38838
Amphenol Sine Systems AWP-4P 4-Pin ATP Wedgelock Receptacle, Deutsch WP-4P Compatible 38838
Amphenol Sine Systems AWP-4P ATP Wedgelock Receptacles Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WP-4P Series: ATP Number of Pins: 4 Gauge 14-10 Ga. RoHs compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) High-performance, cost effective alternative to Deutsch DTP connectors
  • Amphenol Sine Systems AWP-4P ATP Wedgelock Receptacles
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # WP-4P
  • Series: ATP
  • Number of Pins: 4
  • Gauge 14-10 Ga.
  • RoHs compliant
  • Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • High-performance, cost effective alternative to Deutsch DTP connectors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38838
Product Name Amphenol Sine Systems AWP-4P 4-Pin ATP Wedgelock Receptacle, Deutsch WP-4P Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Module 70 mm Stack Light - 856T-BAC3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Circular Power Connectors - 206036-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers