Amphenol Sine Systems Amphenol Sine Systems AWM-4P 4-Pin ATM Wedgelock Receptacle, Deutsch WM-4P Compatible AWM-4P

Description
Amphenol Sine Systems AWM-4P ATM Wedgelock Receptacles Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-4P Series: ATM Number of Pins: 4 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
Request a Quote Datasheet
Description
Amphenol Sine Systems AWM-4P ATM Wedgelock Receptacles Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-4P Series: ATM Number of Pins: 4 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AWM-4P 4-Pin ATM Wedgelock Receptacle, Deutsch WM-4P Compatible - 38637 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AWM-4P 4-Pin ATM Wedgelock Receptacle, Deutsch WM-4P Compatible
38637
Amphenol Sine Systems AWM-4P 4-Pin ATM Wedgelock Receptacle, Deutsch WM-4P Compatible 38637
Amphenol Sine Systems AWM-4P ATM Wedgelock Receptacles Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-4P Series: ATM Number of Pins: 4 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
  • Amphenol Sine Systems AWM-4P ATM Wedgelock Receptacles
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # WM-4P
  • Series: ATM
  • Number of Pins: 4
  • Gauge 22-16 Ga.
  • RoHS compliant
  • Temperature Range: 257°F (125°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38637
Product Name Amphenol Sine Systems AWM-4P 4-Pin ATM Wedgelock Receptacle, Deutsch WM-4P Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3707-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Heavy Duty Power Connectors - 29013 - VAST STOCK CO., LIMITED
Specs
Mounting Style Bulkhead; Bulkhead
Standards / Certifications RoHS
View Details