Amphenol Cables on Demand Amphenol AV-THLIN2BNCM-002.5 Thin-line Coaxial Cable - BNC Male / BNC Male (SDI Compatible) 2.5ft AV-THLIN2BNCM-002.5

Description
Buy 2.5ft Amphenol AV-THLIN2BNCM-002.5 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) BNC to BNC coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small size, the proper 75 ohm impedance is maintained to ensure optimal signal transfer. These fully shielded cables feature molded BNC connector terminations for strain relief purposes. Ideal for short runs, these cables are excellent for connecting video displays, processors, and amplifiers with BNC type jacks. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2.5ft Amphenol AV-THLIN2BNCM-002.5 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) BNC to BNC coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small size, the proper 75 ohm impedance is maintained to ensure optimal signal transfer. These fully shielded cables feature molded BNC connector terminations for strain relief purposes. Ideal for short runs, these cables are excellent for connecting video displays, processors, and amplifiers with BNC type jacks. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol AV-THLIN2BNCM-002.5 Thin-line Coaxial Cable - BNC Male / BNC Male (SDI Compatible) 2.5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol AV-THLIN2BNCM-002.5 Thin-line Coaxial Cable - BNC Male / BNC Male (SDI Compatible) 2.5ft
Amphenol AV-THLIN2BNCM-002.5 Thin-line Coaxial Cable - BNC Male / BNC Male (SDI Compatible) 2.5ft
Buy 2.5ft Amphenol AV-THLIN2BNCM-002.5 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) BNC to BNC coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small size, the proper 75 ohm impedance is maintained to ensure optimal signal transfer. These fully shielded cables feature molded BNC connector terminations for strain relief purposes. Ideal for short runs, these cables are excellent for connecting video displays, processors, and amplifiers with BNC type jacks. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2.5ft Amphenol AV-THLIN2BNCM-002.5 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) BNC to BNC coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small size, the proper 75 ohm impedance is maintained to ensure optimal signal transfer. These fully shielded cables feature molded BNC connector terminations for strain relief purposes. Ideal for short runs, these cables are excellent for connecting video displays, processors, and amplifiers with BNC type jacks. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Coaxial Cables (RF) - 3272-AV-THLIN2BNCM-002.5-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-AV-THLIN2BNCM-002.5-ND
Coaxial Cables (RF) 3272-AV-THLIN2BNCM-002.5-ND
"COAX CBL BNC TO BNC 30"""

"COAX CBL BNC TO BNC 30"""

Buy Now Datasheet
RF Cable Assemblies - AV-THLIN2BNCM-002.5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
AV-THLIN2BNCM-002.5
RF Cable Assemblies AV-THLIN2BNCM-002.5
RF Cable Assemblies Thin Line Coax Cable BNC M / BNC M, 2.5'

RF Cable Assemblies Thin Line Coax Cable BNC M / BNC M, 2.5'

Buy Now Datasheet
Rf Cable Assembly, Bnc Str Plug, 2.5 ; Connector Type A Amphenol Cables On Demand - 78Y0252 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Str Plug, 2.5 ; Connector Type A Amphenol Cables On Demand
78Y0252
Rf Cable Assembly, Bnc Str Plug, 2.5 ; Connector Type A Amphenol Cables On Demand 78Y0252
RF CABLE ASSEMBLY, BNC STR PLUG, 2.5 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:-; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STR PLUG, 2.5 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:-; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-AV-THLIN2BNCM-002.5-ND AV-THLIN2BNCM-002.5 78Y0252
Product Name Amphenol AV-THLIN2BNCM-002.5 Thin-line Coaxial Cable - BNC Male / BNC Male (SDI Compatible) 2.5ft Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assembly, Bnc Str Plug, 2.5 ; Connector Type A Amphenol Cables On Demand
Application Video RF RF RF
Product Type Patch
Cable Type Coaxial Coaxial
Cable Length 2.5 ft (7.62 dm) 2.5 ft (7.62 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8182-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
D-Sub Cables - A7FFB-0910G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details