Amphenol Sine Systems Automotive Housing, Rcpt, 6P+32S, 13A/5A; Product Range Amphenol Sine/tuchel ATV04-38PC-S2

Description
AUTOMOTIVE HOUSING, RCPT, 6P+32S, 13A/5A; Product Range:DuraLok™ Series; Gender:Receptacle; No. of Positions:38Position s; For Use With:Amphenol DuraLok Signal-SC000571, Power-SP20M1, SP16M1, SP14M1 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 6P+32S, 13A/5A; Product Range:DuraLok™ Series; Gender:Receptacle; No. of Positions:38Position s; For Use With:Amphenol DuraLok Signal-SC000571, Power-SP20M1, SP16M1, SP14M1 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 6P+32S, 13A/5A; Product Range Amphenol Sine/tuchel - 27AJ4193 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 6P+32S, 13A/5A; Product Range Amphenol Sine/tuchel
27AJ4193
Automotive Housing, Rcpt, 6P+32S, 13A/5A; Product Range Amphenol Sine/tuchel 27AJ4193
AUTOMOTIVE HOUSING, RCPT, 6P+32S, 13A/5A; Product Range:DuraLok™ Series; Gender:Receptacle; No. of Positions:38Position s; For Use With:Amphenol DuraLok Signal-SC000571, Power-SP20M1, SP16M1, SP14M1 Series Pin Contacts RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 6P+32S, 13A/5A; Product Range:DuraLok™ Series; Gender:Receptacle; No. of Positions:38Positions; For Use With:Amphenol DuraLok Signal-SC000571, Power-SP20M1, SP16M1, SP14M1 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AJ4193
Product Name Automotive Housing, Rcpt, 6P+32S, 13A/5A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details