Amphenol Sine Systems Strain Relief, 4Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel ATP06-4S-SR02BK

Description
STRAIN RELIEF, 4POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:4Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 4POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:4Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 4Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel - 62AK0412 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 4Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel
62AK0412
Strain Relief, 4Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel 62AK0412
STRAIN RELIEF, 4POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:4Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

STRAIN RELIEF, 4POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:4Positions; Strain Relief Material:Thermoplastic; Product Range:ATP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 62AK0412
Product Name Strain Relief, 4Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824950 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm - 70074410 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 5.000 to 12.000 inch (127 to 305 mm)
View Details
Connector Strain Relief - 1-2308272-8 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details