Amphenol Sine Systems Strain Relief, 2Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel ATP06-2S-SR02

Description
STRAIN RELIEF, 2POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:2Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 2POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:2Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 2Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel - 62AK0405 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 2Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel
62AK0405
Strain Relief, 2Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel 62AK0405
STRAIN RELIEF, 2POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:2Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

STRAIN RELIEF, 2POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:2Positions; Strain Relief Material:Thermoplastic; Product Range:ATP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 62AK0405
Product Name Strain Relief, 2Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-350376-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details
Gland, Straight; 3.5 to 10 mm; PG; PG11; 8 mm; 18.6 mm; Polyamide 6; Neoprene - 70075256 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details