Amphenol Sine Systems Strain Relief, 2Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel ATP06-2S-SR01

Description
STRAIN RELIEF, 2POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:2Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 2POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:2Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 2Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel - 62AK0403 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 2Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel
62AK0403
Strain Relief, 2Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel 62AK0403
STRAIN RELIEF, 2POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:2Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

STRAIN RELIEF, 2POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Plug Connectors; No. of Positions:2Positions; Strain Relief Material:Thermoplastic; Product Range:ATP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 62AK0403
Product Name Strain Relief, 2Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820640 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Gland, Cable; Metric; M 32 x 1.5; 34 mm; 38 mm; 32 mm; Brass; Neoprene; Nickel - 70074619 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 32.000 inch (813 mm)
View Details