Amphenol Sine Systems Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel ATP04-6P-PM15

Description
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, GRY; Product Range:PanelMate ATP Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP68; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, GRY; Product Range:PanelMate ATP Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP68; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel - 32AK8914 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel
32AK8914
Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel 32AK8914
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, GRY; Product Range:PanelMate ATP Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP68; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, GRY; Product Range:PanelMate ATP Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:Amphenol ATP Series Size 12 Automotive Pin Contacts; IP Rating:IP68; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32AK8914
Product Name Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details