The Automotive Housing, Rcpt, 6Pos, 25A, Gry is part of the Amphenol Sine Systems ATP Series, designed for high-performance applications in demanding environments. This receptacle housing accommodates six positions and is rated for a maximum current of 25A, making it suitable for use with 10-14 AWG wire sizes and Size 12 contacts. It features an IP68 rating, ensuring protection against dust and water ingress, which is critical for automotive and industrial applications. Constructed from thermoplastic material, the housing is designed to withstand extreme temperatures ranging from -55°C to +125°C. The silicone elastomer seals provide superior environmental protection, while the connectors exhibit excellent resistance to vibration, corrosion, and various industrial fluids. The product is RoHS compliant, ensuring it meets environmental standards. This receptacle is compatible with other standard products in the industry, making it a versatile choice for engineers looking for reliable interconnect solutions.
AUTOMOTIVE HOUSING, RCPT, 6POS, 25A, GRY; Product Range:PanelMate ATP Series; Gender:Receptacle; No. of Positions:6Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 32AK8910 |
| Product Name | Automotive Housing, Rcpt, 6Pos, 25A, Gry; Product Range Amphenol Sine/tuchel |