Amphenol Sine Systems Strain Relief, 4Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel ATP04-4P-SR02BK

Description
STRAIN RELIEF, 4POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Receptacle Connectors; No. of Positions:4Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 4POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Receptacle Connectors; No. of Positions:4Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 4Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel - 62AK0400 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 4Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel
62AK0400
Strain Relief, 4Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel 62AK0400
STRAIN RELIEF, 4POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Receptacle Connectors; No. of Positions:4Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

STRAIN RELIEF, 4POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Receptacle Connectors; No. of Positions:4Positions; Strain Relief Material:Thermoplastic; Product Range:ATP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 62AK0400
Product Name Strain Relief, 4Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Liquid Tight Strain Relief with Bend Protection - 70074521 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details