Amphenol Sine Systems Strain Relief, 4Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel ATP04-4P-SR02

Description
STRAIN RELIEF, 4POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Receptacle Connectors; No. of Positions:4Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 4POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Receptacle Connectors; No. of Positions:4Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 4Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel - 62AK0399 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 4Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel
62AK0399
Strain Relief, 4Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel 62AK0399
STRAIN RELIEF, 4POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Receptacle Connectors; No. of Positions:4Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

STRAIN RELIEF, 4POS, THERMOPLASTIC, GRY; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Receptacle Connectors; No. of Positions:4Positions; Strain Relief Material:Thermoplastic; Product Range:ATP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 62AK0399
Product Name Strain Relief, 4Pos, Thermoplastic, Gry; Accessory Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 10 to 14.5 mm Diameter, Cord Range; PG; PG 16; 6.5 mm - 70074631 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.886 inch (22.5 mm)
View Details
Strain Relief Liquid Tight Flex - 85820020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Connector Strain Relief - 1546350-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details