Amphenol Sine Systems Strain Relief, 4Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel ATP04-4P-SR01BK

Description
STRAIN RELIEF, 4POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Receptacle Connectors; No. of Positions:4Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 4POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Receptacle Connectors; No. of Positions:4Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 4Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel - 62AK0398 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 4Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel
62AK0398
Strain Relief, 4Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel 62AK0398
STRAIN RELIEF, 4POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Receptacle Connectors; No. of Positions:4Positions ; Strain Relief Material:Thermoplast ic; Product Range:ATP Series RoHS Compliant: Yes

STRAIN RELIEF, 4POS, THERMOPLASTIC, BLK; Accessory Type:Strain Relief; For Use With:Amphenol ATP Series Automotive Receptacle Connectors; No. of Positions:4Positions; Strain Relief Material:Thermoplastic; Product Range:ATP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 62AK0398
Product Name Strain Relief, 4Pos, Thermoplastic, Blk; Accessory Type Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825190 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Connector Strain Relief - 1-5088450-1 - TE Connectivity
Specs
Material PVC
Length 2.8 inch (71.12 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details